Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447709002

Description
2.2µH Shielded Wirewound Inductor 11.5A 6mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 11.5A 6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7447709002TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447709002TR-ND
Fixed Inductors 732-7447709002TR-ND
2.2µH Shielded Wirewound Inductor 11.5A 6mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 11.5A 6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-7447709002DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447709002DKR-ND
Fixed Inductors 732-7447709002DKR-ND
FIXED IND 2.2UH 11.5A 6 MOHM SMD

FIXED IND 2.2UH 11.5A 6 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 732-7447709002CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447709002CT-ND
Fixed Inductors 732-7447709002CT-ND
2.2µH Shielded Wirewound Inductor 11.5A 6mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 11.5A 6mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 486314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
486314
Surface Mount Inductors 486314
Wurth Elektronik 7447709002

Wurth Elektronik 7447709002

Supplier's Site
Inductor, Shielded, 2.2Uh, 20A, Smd; Inductance Wurth Elektronik - 08P2766 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 20A, Smd; Inductance Wurth Elektronik
08P2766
Inductor, Shielded, 2.2Uh, 20A, Smd; Inductance Wurth Elektronik 08P2766
INDUCTOR, SHIELDED, 2.2UH, 20A, SMD; Inductance:2.2µH; RMS Current (Irms):11.5A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:WE-PD Series; DC Resistance Max:0.006ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 20A, SMD; Inductance:2.2µH; RMS Current (Irms):11.5A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:WE-PD Series; DC Resistance Max:0.006ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7447709002TR-ND 486314 08P2766
Product Name Fixed Inductors Surface Mount Inductors Inductor, Shielded, 2.2Uh, 20A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3-127-597-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD300P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers