FIXED IND 33UH 3.15A 53 MOHM SMD
FIXED IND 33UH 3.15A 53 MOHM SMD
FIXED IND 33UH 3.15A 53 MOHM SMD
Wurth Elektronik 7447707330 Inductor
INDUCTOR, AEC-Q200, 33UH, 3.15A, SHLD ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-7447707330TR-ND | 758294 | 91AH9402 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Inductor, Aec-Q200, 33Uh, 3.15A, Shld Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Ferrite | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) |