330µH Shielded Wirewound Inductor 1.1A 640mOhm Max Nonstandard
330µH Shielded Wirewound Inductor 1.1A 640mOhm Max Nonstandard
330µH Shielded Wirewound Inductor 1.1A 640mOhm Max Nonstandard
INDUCTOR, SHIELDED, 330UH, 1.1A, SMD; Inductance:330µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-1689-6-ND | 88T7072 |
| Product Name | Fixed Inductors | Inductor, Shielded, 330Uh, 1.1A, Smd; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |