Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 744770182

Description
Wurth Elektronik 744770182
Request a Quote Datasheet
Description
Wurth Elektronik 744770182
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 486307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
486307
Surface Mount Inductors 486307
Wurth Elektronik 744770182

Wurth Elektronik 744770182

Supplier's Site
Fixed Inductors - 732-1234-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1234-1-ND
Fixed Inductors 732-1234-1-ND
82µH Shielded Wirewound Inductor 2.25A 160mOhm Max Nonstandard

82µH Shielded Wirewound Inductor 2.25A 160mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1234-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1234-2-ND
Fixed Inductors 732-1234-2-ND
82µH Shielded Wirewound Inductor 2.25A 160mOhm Max Nonstandard

82µH Shielded Wirewound Inductor 2.25A 160mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1234-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1234-6-ND
Fixed Inductors 732-1234-6-ND
FIXED IND 82UH 2.25A 160 MOHM

FIXED IND 82UH 2.25A 160 MOHM

Buy Now Datasheet
Inductor, Shielded, 82Uh, 2.45A, Smd; Inductance Wurth Elektronik - 88T7071 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 82Uh, 2.45A, Smd; Inductance Wurth Elektronik
88T7071
Inductor, Shielded, 82Uh, 2.45A, Smd; Inductance Wurth Elektronik 88T7071
INDUCTOR, SHIELDED, 82UH, 2.45A, SMD; Inductance:82µH; RMS Current (Irms):2.25A; Inductor Construction:Shielde d; Saturation Current (Isat):2.45A; Product Range:WE-PD Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 82UH, 2.45A, SMD; Inductance:82µH; RMS Current (Irms):2.25A; Inductor Construction:Shielded; Saturation Current (Isat):2.45A; Product Range:WE-PD Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 486307 732-1234-1-ND 88T7071
Product Name Surface Mount Inductors Fixed Inductors Inductor, Shielded, 82Uh, 2.45A, Smd; Inductance Wurth Elektronik
Inductance Range 82 microH 82 microH
DCR 0.1600 ohms 0.1600 ohms 0.1600 ohms
Rated DC Current 2250 milliamps 2450 milliamps 2250 milliamps
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3237-122Q-NK - 855812-DKIH-3237-122Q-NK - Win Source Electronics
Specs
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - 2176780-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details