Wurth Elektronik GmbH & Co. KG Fixed Inductors 744770118

Description
FIXED IND 18UH 4.2A 39 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 18UH 4.2A 39 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1226-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1226-6-ND
Fixed Inductors 732-1226-6-ND
FIXED IND 18UH 4.2A 39 MOHM SMD

FIXED IND 18UH 4.2A 39 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 732-1226-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1226-1-ND
Fixed Inductors 732-1226-1-ND
18µH Shielded Wirewound Inductor 4.2A 39mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 4.2A 39mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1226-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1226-2-ND
Fixed Inductors 732-1226-2-ND
18µH Shielded Wirewound Inductor 4.2A 39mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 4.2A 39mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 18Uh, Shielded, 4.2A Rohs Compliant Wurth Elektronik - 92AH7081 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Uh, Shielded, 4.2A Rohs Compliant Wurth Elektronik
92AH7081
Inductor, 18Uh, Shielded, 4.2A Rohs Compliant Wurth Elektronik 92AH7081
INDUCTOR, 18UH, SHIELDED, 4.2A ROHS COMPLIANT: YES

INDUCTOR, 18UH, SHIELDED, 4.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1226-6-ND 92AH7081
Product Name Fixed Inductors Inductor, 18Uh, Shielded, 4.2A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Surface Mount Inductors - 2567587P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.2500 ohms
View Details
Common Mode Chokes - 486-DSO1-20-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details