47µH Unshielded Inductor 425mA 1.54Ohm Max Nonstandard
47µH Unshielded Inductor 425mA 1.54Ohm Max Nonstandard
47µH Unshielded Inductor 425mA 1.54Ohm Max Nonstandard
Wurth Elektronik 7447669147
Surface Mount High Frequency Inductor, WE-GFH Series, 47 H, 10%, 1812 [4532 Metric], 15 MHz RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-7328-6-ND | 485700 | 55Y0284 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Surface Mount High Frequency Inductor, We-Gfh Series, 47 H, 10%, 1812 [4532 Metric], 15 Mhz Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Powdered Iron; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) |