Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447669039

Description
3.9µH Unshielded Inductor 1.25A 215mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.9µH Unshielded Inductor 1.25A 215mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7320-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7320-1-ND
Fixed Inductors 732-7320-1-ND
3.9µH Unshielded Inductor 1.25A 215mOhm Max Nonstandard

3.9µH Unshielded Inductor 1.25A 215mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-7320-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7320-6-ND
Fixed Inductors 732-7320-6-ND
3.9µH Unshielded Inductor 1.25A 215mOhm Max Nonstandard

3.9µH Unshielded Inductor 1.25A 215mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-7320-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7320-2-ND
Fixed Inductors 732-7320-2-ND
3.9µH Unshielded Inductor 1.25A 215mOhm Max Nonstandard

3.9µH Unshielded Inductor 1.25A 215mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 486174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
486174
Surface Mount Inductors 486174
Wurth Elektronik 7447669039

Wurth Elektronik 7447669039

Supplier's Site
Surface Mount High Frequency Inductor, We-Gfh Series, 3.9 H, 10%, 1812 [4532 Metric], 55 Mhz Rohs Compliant Wurth Elektronik - 55Y0273 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, We-Gfh Series, 3.9 H, 10%, 1812 [4532 Metric], 55 Mhz Rohs Compliant Wurth Elektronik
55Y0273
Surface Mount High Frequency Inductor, We-Gfh Series, 3.9 H, 10%, 1812 [4532 Metric], 55 Mhz Rohs Compliant Wurth Elektronik 55Y0273
Surface Mount High Frequency Inductor, WE-GFH Series, 3.9 H, 10%, 1812 [4532 Metric], 55 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, WE-GFH Series, 3.9 H, 10%, 1812 [4532 Metric], 55 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7320-1-ND 486174 55Y0273
Product Name Fixed Inductors Surface Mount Inductors Surface Mount High Frequency Inductor, We-Gfh Series, 3.9 H, 10%, 1812 [4532 Metric], 55 Mhz Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-6N9 016008C-6N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details