18µH Unshielded Wirewound Inductor 190mA 2.8Ohm Max 1812 (4532 Metric)
FIXED IND 18UH 190MA 2.8 OHM SMD
FIXED IND 18UH 190MA 2.8 OHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 732-744766118TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |