Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 74476610

Description
Wurth Elektronik 74476610
Request a Quote Datasheet
Description
Wurth Elektronik 74476610
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 1241881P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1241881P
Surface Mount Inductors 1241881P
Wurth Elektronik 74476610

Wurth Elektronik 74476610

Supplier's Site
Surface Mount Inductors - 1241881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1241881
Surface Mount Inductors 1241881
Wurth Elektronik 74476610

Wurth Elektronik 74476610

Supplier's Site
Fixed Inductors - 732-14036-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-14036-2-ND
Fixed Inductors 732-14036-2-ND
10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 732-14036-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-14036-6-ND
Fixed Inductors 732-14036-6-ND
10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 732-14036-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-14036-1-ND
Fixed Inductors 732-14036-1-ND
10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Surface Mount High Frequency Inductor, We-Gf Series, 10 H, 10%, 1812 [4532 Metric], 20 Mhz Rohs Compliant Wurth Elektronik - 45Y9859 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, We-Gf Series, 10 H, 10%, 1812 [4532 Metric], 20 Mhz Rohs Compliant Wurth Elektronik
45Y9859
Surface Mount High Frequency Inductor, We-Gf Series, 10 H, 10%, 1812 [4532 Metric], 20 Mhz Rohs Compliant Wurth Elektronik 45Y9859
Surface Mount High Frequency Inductor, WE-GF Series, 10 H, 10%, 1812 [4532 Metric], 20 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, WE-GF Series, 10 H, 10%, 1812 [4532 Metric], 20 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1241881P 1241881 732-14036-2-ND 45Y9859
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Surface Mount High Frequency Inductor, We-Gf Series, 10 H, 10%, 1812 [4532 Metric], 20 Mhz Rohs Compliant Wurth Elektronik
Inductance Range 10 microH 10 microH
Rated DC Current 250 milliamps
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 1812 1812 (4532m)
Technology Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Fixed Inductors - 1674-CL0805-J333JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-36N 026011C-36NXJRW , 026011C-36NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details