Wurth Elektronik GmbH & Co. KG Fixed Inductors 744766039

Description
3.9µH Unshielded Wirewound Inductor 330mA 900mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 330mA 900mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-744766039TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744766039TR-ND
Fixed Inductors 732-744766039TR-ND
3.9µH Unshielded Wirewound Inductor 330mA 900mOhm Max 1812 (4532 Metric)

3.9µH Unshielded Wirewound Inductor 330mA 900mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 732-744766039DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744766039DKR-ND
Fixed Inductors 732-744766039DKR-ND
FIXED IND 3.9UH 330MA 900 MOHM

FIXED IND 3.9UH 330MA 900 MOHM

Buy Now Datasheet
Fixed Inductors - 732-744766039CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744766039CT-ND
Fixed Inductors 732-744766039CT-ND
FIXED IND 3.9UH 330MA 900 MOHM

FIXED IND 3.9UH 330MA 900 MOHM

Buy Now Datasheet
Surface Mount High Frequency Inductor, We-Gf Series, 3.9 H, 10%, 1812 [4532 Metric], 40 Mhz Rohs Compliant Wurth Elektronik - 45Y9854 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, We-Gf Series, 3.9 H, 10%, 1812 [4532 Metric], 40 Mhz Rohs Compliant Wurth Elektronik
45Y9854
Surface Mount High Frequency Inductor, We-Gf Series, 3.9 H, 10%, 1812 [4532 Metric], 40 Mhz Rohs Compliant Wurth Elektronik 45Y9854
Surface Mount High Frequency Inductor, WE-GF Series, 3.9 H, 10%, 1812 [4532 Metric], 40 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, WE-GF Series, 3.9 H, 10%, 1812 [4532 Metric], 40 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-744766039TR-ND 45Y9854
Product Name Fixed Inductors Surface Mount High Frequency Inductor, We-Gf Series, 3.9 H, 10%, 1812 [4532 Metric], 40 Mhz Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520C391KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers