Wurth Elektronik GmbH & Co. KG Fixed Inductors 744765210A

Description
100nH Unshielded Wirewound Inductor 100mA 2.52Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 100mA 2.52Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1745-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1745-6-ND
Fixed Inductors 732-1745-6-ND
100nH Unshielded Wirewound Inductor 100mA 2.52Ohm Max 0402 (1005 Metric)

100nH Unshielded Wirewound Inductor 100mA 2.52Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-1745-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1745-1-ND
Fixed Inductors 732-1745-1-ND
100nH Unshielded Wirewound Inductor 100mA 2.52Ohm Max 0402 (1005 Metric)

100nH Unshielded Wirewound Inductor 100mA 2.52Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-1745-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1745-2-ND
Fixed Inductors 732-1745-2-ND
100nH Unshielded Wirewound Inductor 100mA 2.52Ohm Max 0402 (1005 Metric)

100nH Unshielded Wirewound Inductor 100mA 2.52Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-1745-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J103JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.0027uH 250MHz 0.64A Inductor and Choke - 71-0402CS-2N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 2 (+/- %)
View Details