Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 744765143A

Description
Wurth Elektronik 744765143A
Request a Quote Datasheet
Description
Wurth Elektronik 744765143A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 485378 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
485378
Surface Mount Inductors 485378
Wurth Elektronik 744765143A

Wurth Elektronik 744765143A

Supplier's Site
Fixed Inductors - 732-1741-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1741-2-ND
Fixed Inductors 732-1741-2-ND
43nH Unshielded Wirewound Inductor 100mA 810mOhm Max 0402 (1005 Metric)

43nH Unshielded Wirewound Inductor 100mA 810mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 43Nh, 100Ma, 5%, 0402; Inductance Wurth Elektronik - 34R6095 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 43Nh, 100Ma, 5%, 0402; Inductance Wurth Elektronik
34R6095
Inductor, 43Nh, 100Ma, 5%, 0402; Inductance Wurth Elektronik 34R6095
INDUCTOR, 43NH, 100mA, 5%, 0402; Inductance:43nH; DC Resistance Max:0.81ohm; Self Resonant Frequency:2.03GHz; DC Current Rating:100mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 43NH, 100mA, 5%, 0402; Inductance:43nH; DC Resistance Max:0.81ohm; Self Resonant Frequency:2.03GHz; DC Current Rating:100mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 485378 732-1741-2-ND 34R6095
Product Name Surface Mount Inductors Fixed Inductors Inductor, 43Nh, 100Ma, 5%, 0402; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Inductance Range 0.0430 microH 0.0430 microH
DCR 0.8100 ohms 0.8100 ohms 0.8100 ohms
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Ground wire choke, open design - DENO - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 2000 to 4000 microH
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Leaded Inductors - 1678254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 50
View Details
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers