Wurth Elektronik GmbH & Co. KG Fixed Inductors 744765140A

Description
40nH Unshielded Wirewound Inductor 320mA 438mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
40nH Unshielded Wirewound Inductor 320mA 438mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1740-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1740-1-ND
Fixed Inductors 732-1740-1-ND
40nH Unshielded Wirewound Inductor 320mA 438mOhm Max 0402 (1005 Metric)

40nH Unshielded Wirewound Inductor 320mA 438mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-1740-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1740-2-ND
Fixed Inductors 732-1740-2-ND
40nH Unshielded Wirewound Inductor 320mA 438mOhm Max 0402 (1005 Metric)

40nH Unshielded Wirewound Inductor 320mA 438mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-1740-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1740-6-ND
Fixed Inductors 732-1740-6-ND
40nH Unshielded Wirewound Inductor 320mA 438mOhm Max 0402 (1005 Metric)

40nH Unshielded Wirewound Inductor 320mA 438mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Surface Mount High Frequency Inductor, We-Ki Series, 40 Nh, 5%, 0402 [1005 Metric], 2.24 Ghz Rohs Compliant Wurth Elektronik - 34R6094 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, We-Ki Series, 40 Nh, 5%, 0402 [1005 Metric], 2.24 Ghz Rohs Compliant Wurth Elektronik
34R6094
Surface Mount High Frequency Inductor, We-Ki Series, 40 Nh, 5%, 0402 [1005 Metric], 2.24 Ghz Rohs Compliant Wurth Elektronik 34R6094
Surface Mount High Frequency Inductor, WE-KI Series, 40 nH, 5%, 0402 [1005 Metric], 2.24 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, WE-KI Series, 40 nH, 5%, 0402 [1005 Metric], 2.24 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1740-1-ND 34R6094
Product Name Fixed Inductors Surface Mount High Frequency Inductor, We-Ki Series, 40 Nh, 5%, 0402 [1005 Metric], 2.24 Ghz Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME375-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers