Wurth Elektronik GmbH & Co. KG Fixed Inductors 744765139A

Description
39nH Unshielded Wirewound Inductor 320mA 550mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Wirewound Inductor 320mA 550mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1739-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1739-1-ND
Fixed Inductors 732-1739-1-ND
39nH Unshielded Wirewound Inductor 320mA 550mOhm Max 0402 (1005 Metric)

39nH Unshielded Wirewound Inductor 320mA 550mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-1739-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1739-6-ND
Fixed Inductors 732-1739-6-ND
39nH Unshielded Wirewound Inductor 320mA 550mOhm Max 0402 (1005 Metric)

39nH Unshielded Wirewound Inductor 320mA 550mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-1739-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1739-2-ND
Fixed Inductors 732-1739-2-ND
39nH Unshielded Wirewound Inductor 320mA 550mOhm Max 0402 (1005 Metric)

39nH Unshielded Wirewound Inductor 320mA 550mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Surface Mount Inductors - 485377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
485377
Surface Mount Inductors 485377
Wurth Elektronik 744765139A

Wurth Elektronik 744765139A

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1739-1-ND 485377
Product Name Fixed Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers