Wurth Elektronik GmbH & Co. KG Fixed Inductors 744765116A

Description
16nH Unshielded Wirewound Inductor 560mA 220mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
16nH Unshielded Wirewound Inductor 560mA 220mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1728-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1728-1-ND
Fixed Inductors 732-1728-1-ND
16nH Unshielded Wirewound Inductor 560mA 220mOhm Max 0402 (1005 Metric)

16nH Unshielded Wirewound Inductor 560mA 220mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-1728-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1728-2-ND
Fixed Inductors 732-1728-2-ND
16nH Unshielded Wirewound Inductor 560mA 220mOhm Max 0402 (1005 Metric)

16nH Unshielded Wirewound Inductor 560mA 220mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-1728-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1728-6-ND
Fixed Inductors 732-1728-6-ND
16nH Unshielded Wirewound Inductor 560mA 220mOhm Max 0402 (1005 Metric)

16nH Unshielded Wirewound Inductor 560mA 220mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 16Nh, 560Ma, 5%, 0402; Inductance Wurth Elektronik - 34R6082 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 16Nh, 560Ma, 5%, 0402; Inductance Wurth Elektronik
34R6082
Inductor, 16Nh, 560Ma, 5%, 0402; Inductance Wurth Elektronik 34R6082
INDUCTOR, 16NH, 560mA, 5%, 0402; Inductance:16nH; DC Resistance Max:0.22ohm; Self Resonant Frequency Min:3.1GHz; DC Current Rating:560mA; Inductor Case Style:0402 [1005 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 16NH, 560mA, 5%, 0402; Inductance:16nH; DC Resistance Max:0.22ohm; Self Resonant Frequency Min:3.1GHz; DC Current Rating:560mA; Inductor Case Style:0402 [1005 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1728-1-ND 34R6082
Product Name Fixed Inductors Inductor, 16Nh, 560Ma, 5%, 0402; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620211 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2684JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details