Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 744765115A

Description
Wurth Elektronik 744765115A
Request a Quote Datasheet
Description
Wurth Elektronik 744765115A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7373544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7373544
Surface Mount Inductors 7373544
Wurth Elektronik 744765115A

Wurth Elektronik 744765115A

Supplier's Site
Surface Mount Inductors - 7373544P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7373544P
Surface Mount Inductors 7373544P
Wurth Elektronik 744765115A

Wurth Elektronik 744765115A

Supplier's Site
Surface Mount Inductors - 1634200 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1634200
Surface Mount Inductors 1634200
Wurth Elektronik 744765115A

Wurth Elektronik 744765115A

Supplier's Site
Fixed Inductors - 732-1727-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1727-1-ND
Fixed Inductors 732-1727-1-ND
15nH Unshielded Wirewound Inductor 560mA 172mOhm Max 0402 (1005 Metric)

15nH Unshielded Wirewound Inductor 560mA 172mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-1727-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1727-2-ND
Fixed Inductors 732-1727-2-ND
15nH Unshielded Wirewound Inductor 560mA 172mOhm Max 0402 (1005 Metric)

15nH Unshielded Wirewound Inductor 560mA 172mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-1727-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1727-6-ND
Fixed Inductors 732-1727-6-ND
15nH Unshielded Wirewound Inductor 560mA 172mOhm Max 0402 (1005 Metric)

15nH Unshielded Wirewound Inductor 560mA 172mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 15Nh, 560Ma, 5%, 0402; Inductance Wurth Elektronik - 34R6081 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Nh, 560Ma, 5%, 0402; Inductance Wurth Elektronik
34R6081
Inductor, 15Nh, 560Ma, 5%, 0402; Inductance Wurth Elektronik 34R6081
INDUCTOR, 15NH, 560mA, 5%, 0402; Inductance:15nH; DC Resistance Max:0.172ohm; Self Resonant Frequency:3.28GHz; DC Current Rating:560mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

INDUCTOR, 15NH, 560mA, 5%, 0402; Inductance:15nH; DC Resistance Max:0.172ohm; Self Resonant Frequency:3.28GHz; DC Current Rating:560mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7373544 7373544P 732-1727-1-ND 34R6081
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, 15Nh, 560Ma, 5%, 0402; Inductance Wurth Elektronik
Technology Wirewound
Core Material Ceramic; Ceramic Ceramic; Drum Core, Wirewound
Standards and Certifications RoHS RoHS
EIA Case Size 0402 (1005m) 0402
Inductance Range 0.0150 microH 0.0150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176782-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers