Wurth Elektronik GmbH & Co. KG Fixed Inductors 744765112A

Description
12nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1725-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1725-1-ND
Fixed Inductors 732-1725-1-ND
12nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)

12nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-1725-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1725-2-ND
Fixed Inductors 732-1725-2-ND
12nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)

12nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-1725-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1725-6-ND
Fixed Inductors 732-1725-6-ND
12nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)

12nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 12Nh, 640Ma, 5%, 0402; Inductance Wurth Elektronik - 34R6079 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Nh, 640Ma, 5%, 0402; Inductance Wurth Elektronik
34R6079
Inductor, 12Nh, 640Ma, 5%, 0402; Inductance Wurth Elektronik 34R6079
INDUCTOR, 12NH, 640mA, 5%, 0402; Inductance:12nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:3.6GHz; DC Current Rating:640mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 12NH, 640mA, 5%, 0402; Inductance:12nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:3.6GHz; DC Current Rating:640mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1725-1-ND 34R6079
Product Name Fixed Inductors Inductor, 12Nh, 640Ma, 5%, 0402; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-7N5 0201HT-7N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details