Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 7447649115

Description
Wurth Elektronik 7447649115
Request a Quote Datasheet
Description
Wurth Elektronik 7447649115
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 8997189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8997189
Surface Mount Inductors 8997189
Wurth Elektronik 7447649115

Wurth Elektronik 7447649115

Supplier's Site
Surface Mount Inductors - 1637983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1637983
Surface Mount Inductors 1637983
Wurth Elektronik 7447649115

Wurth Elektronik 7447649115

Supplier's Site
Fixed Inductors - 732-7314-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7314-2-ND
Fixed Inductors 732-7314-2-ND
15µH Unshielded Inductor 450mA 1.69Ohm Max Nonstandard

15µH Unshielded Inductor 450mA 1.69Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-7314-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7314-1-ND
Fixed Inductors 732-7314-1-ND
15µH Unshielded Inductor 450mA 1.69Ohm Max Nonstandard

15µH Unshielded Inductor 450mA 1.69Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-7314-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7314-6-ND
Fixed Inductors 732-7314-6-ND
15µH Unshielded Inductor 450mA 1.69Ohm Max Nonstandard

15µH Unshielded Inductor 450mA 1.69Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount High Frequency Inductor, We-Gfh Series, 15 H, 10%, 1210 [3225 Metric], 34 Mhz Rohs Compliant Wurth Elektronik - 55Y0263 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, We-Gfh Series, 15 H, 10%, 1210 [3225 Metric], 34 Mhz Rohs Compliant Wurth Elektronik
55Y0263
Surface Mount High Frequency Inductor, We-Gfh Series, 15 H, 10%, 1210 [3225 Metric], 34 Mhz Rohs Compliant Wurth Elektronik 55Y0263
Surface Mount High Frequency Inductor, WE-GFH Series, 15 H, 10%, 1210 [3225 Metric], 34 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, WE-GFH Series, 15 H, 10%, 1210 [3225 Metric], 34 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8997189 732-7314-2-ND 55Y0263
Product Name Surface Mount Inductors Fixed Inductors Surface Mount High Frequency Inductor, We-Gfh Series, 15 H, 10%, 1210 [3225 Metric], 34 Mhz Rohs Compliant Wurth Elektronik
Core Material Iron; Iron Powdered Iron; Drum Core, Wirewound
Inductance Range 15 microH
Q Factor 35 30
Standards and Certifications RoHS RoHS
EIA Case Size 3225
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-10N 0402DC-10NXJRW , 0402DC-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - AX97-10221-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 486-3165-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details