Wurth Elektronik GmbH & Co. KG Fixed Inductors 744764039

Description
3.9µH Unshielded Wirewound Inductor 250mA 1.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 250mA 1.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-744764039TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744764039TR-ND
Fixed Inductors 732-744764039TR-ND
3.9µH Unshielded Wirewound Inductor 250mA 1.3Ohm Max 1210 (3225 Metric)

3.9µH Unshielded Wirewound Inductor 250mA 1.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 732-744764039CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744764039CT-ND
Fixed Inductors 732-744764039CT-ND
FIXED IND 3.9UH 250MA 1.3 OHM

FIXED IND 3.9UH 250MA 1.3 OHM

Buy Now Datasheet
Fixed Inductors - 732-744764039DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744764039DKR-ND
Fixed Inductors 732-744764039DKR-ND
FIXED IND 3.9UH 250MA 1.3 OHM

FIXED IND 3.9UH 250MA 1.3 OHM

Buy Now Datasheet
Surface Mount High Frequency Inductor, We-Gf Series, 3.9 H, 10%, 1210 [3225 Metric], 55 Mhz Rohs Compliant Wurth Elektronik - 45Y9829 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, We-Gf Series, 3.9 H, 10%, 1210 [3225 Metric], 55 Mhz Rohs Compliant Wurth Elektronik
45Y9829
Surface Mount High Frequency Inductor, We-Gf Series, 3.9 H, 10%, 1210 [3225 Metric], 55 Mhz Rohs Compliant Wurth Elektronik 45Y9829
Surface Mount High Frequency Inductor, WE-GF Series, 3.9 H, 10%, 1210 [3225 Metric], 55 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, WE-GF Series, 3.9 H, 10%, 1210 [3225 Metric], 55 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-744764039TR-ND 45Y9829
Product Name Fixed Inductors Surface Mount High Frequency Inductor, We-Gf Series, 3.9 H, 10%, 1210 [3225 Metric], 55 Mhz Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J872JAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176785-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N7 0201DS-6N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details