3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)
Wurth Elektronik 74476403 Power Inductor
Surface Mount High Frequency Inductor, WE-GF Series, 3.3 H, 10%, 1210 [3225 Metric], 60 MHz RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-14031-1-ND | 485554 | 45Y9828 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Surface Mount High Frequency Inductor, We-Gf Series, 3.3 H, 10%, 1210 [3225 Metric], 60 Mhz Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) |