6.8µH Unshielded Inductor 450mA 1.1Ohm Max Nonstandard
6.8µH Unshielded Inductor 450mA 1.1Ohm Max Nonstandard
6.8µH Unshielded Inductor 450mA 1.1Ohm Max Nonstandard
Surface Mount High Frequency Inductor, WE-GFH Series, 6.8 H, 20%, 1008 [2520 Metric], 61 MHz RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-7308-2-ND | 55Y0252 |
| Product Name | Fixed Inductors | Surface Mount High Frequency Inductor, We-Gfh Series, 6.8 H, 20%, 1008 [2520 Metric], 61 Mhz Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Powdered Iron; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |