Wurth Elektronik GmbH & Co. KG Fixed Inductors 744762339A

Description
3.9µH Unshielded Wirewound Inductor 180mA 4Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 180mA 4Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-3459-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3459-2-ND
Fixed Inductors 732-3459-2-ND
3.9µH Unshielded Wirewound Inductor 180mA 4Ohm Max 1008 (2520 Metric)

3.9µH Unshielded Wirewound Inductor 180mA 4Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 732-3459-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3459-6-ND
Fixed Inductors 732-3459-6-ND
3.9µH Unshielded Wirewound Inductor 180mA 4Ohm Max 1008 (2520 Metric)

3.9µH Unshielded Wirewound Inductor 180mA 4Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 732-3459-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3459-1-ND
Fixed Inductors 732-3459-1-ND
3.9µH Unshielded Wirewound Inductor 180mA 4Ohm Max 1008 (2520 Metric)

3.9µH Unshielded Wirewound Inductor 180mA 4Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-3459-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2276-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Common Mode Chokes - 486-DKFP-D22D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-7N8 016008C-7N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details