Wurth Elektronik GmbH & Co. KG Fixed Inductors 744762333A

Description
3.3µH Unshielded Wirewound Inductor 185mA 2.85Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 185mA 2.85Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-3458-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3458-2-ND
Fixed Inductors 732-3458-2-ND
3.3µH Unshielded Wirewound Inductor 185mA 2.85Ohm Max 1008 (2520 Metric)

3.3µH Unshielded Wirewound Inductor 185mA 2.85Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 732-3458-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3458-1-ND
Fixed Inductors 732-3458-1-ND
3.3µH Unshielded Wirewound Inductor 185mA 2.85Ohm Max 1008 (2520 Metric)

3.3µH Unshielded Wirewound Inductor 185mA 2.85Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 732-3458-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3458-6-ND
Fixed Inductors 732-3458-6-ND
3.3µH Unshielded Wirewound Inductor 185mA 2.85Ohm Max 1008 (2520 Metric)

3.3µH Unshielded Wirewound Inductor 185mA 2.85Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Surface Mount Inductors - 485343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
485343
Surface Mount Inductors 485343
Wurth Elektronik 744762333A

Wurth Elektronik 744762333A

Supplier's Site
Inductor, 3.3Uh, 0.185A, 5%, 1008; Inductance Wurth Elektronik - 74T0887 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 0.185A, 5%, 1008; Inductance Wurth Elektronik
74T0887
Inductor, 3.3Uh, 0.185A, 5%, 1008; Inductance Wurth Elektronik 74T0887
INDUCTOR, 3.3uH, 0.185A, 5%, 1008; Inductance:3.3µH; DC Resistance Max:2.85ohm; Self Resonant Frequency:80MHz; DC Current Rating:185mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:WE-RFI Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 3.3uH, 0.185A, 5%, 1008; Inductance:3.3µH; DC Resistance Max:2.85ohm; Self Resonant Frequency:80MHz; DC Current Rating:185mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:WE-RFI Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-3458-2-ND 485343 74T0887
Product Name Fixed Inductors Surface Mount Inductors Inductor, 3.3Uh, 0.185A, 5%, 1008; Inductance Wurth Elektronik
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2125958 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Q Factor 25
View Details