390nH Unshielded Wirewound Inductor 470mA 1.06Ohm Max 1008 (2520 Metric)
390nH Unshielded Wirewound Inductor 470mA 1.06Ohm Max 1008 (2520 Metric)
390nH Unshielded Wirewound Inductor 470mA 1.06Ohm Max 1008 (2520 Metric)
Surface Mount High Frequency Inductor, WE-KI Series, 390 nH, 5%, 1008 [2520 Metric], 530 MHz RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-1827-2-ND | 06W1225 |
| Product Name | Fixed Inductors | Surface Mount High Frequency Inductor, We-Ki Series, 390 Nh, 5%, 1008 [2520 Metric], 530 Mhz Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ceramic; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) |