Wurth Elektronik GmbH & Co. KG Fixed Inductors 744761182A

Description
FIXED IND 82NH 400MA 540 MOHM
Request a Quote Datasheet
Description
FIXED IND 82NH 400MA 540 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-744761182ATR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744761182ATR-ND
Fixed Inductors 732-744761182ATR-ND
FIXED IND 82NH 400MA 540 MOHM

FIXED IND 82NH 400MA 540 MOHM

Buy Now Datasheet
Fixed Inductors - 732-744761182ACT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744761182ACT-ND
Fixed Inductors 732-744761182ACT-ND
FIXED IND 82NH 400MA 540 MOHM

FIXED IND 82NH 400MA 540 MOHM

Buy Now Datasheet
Fixed Inductors - 732-744761182ADKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744761182ADKR-ND
Fixed Inductors 732-744761182ADKR-ND
FIXED IND 82NH 400MA 540 MOHM

FIXED IND 82NH 400MA 540 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-744761182ATR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 4mH 500mA 250V Inductor and Choke - 839-DKFP-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-271 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details