Wurth Elektronik GmbH & Co. KG Fixed Inductors 744761115A

Description
15nH Unshielded Wirewound Inductor 700mA 170mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 700mA 170mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-744761115ATR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744761115ATR-ND
Fixed Inductors 732-744761115ATR-ND
15nH Unshielded Wirewound Inductor 700mA 170mOhm Max 0603 (1608 Metric)

15nH Unshielded Wirewound Inductor 700mA 170mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 732-744761115ACT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744761115ACT-ND
Fixed Inductors 732-744761115ACT-ND
15nH Unshielded Wirewound Inductor 700mA 170mOhm Max 0603 (1608 Metric)

15nH Unshielded Wirewound Inductor 700mA 170mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 732-744761115ADKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744761115ADKR-ND
Fixed Inductors 732-744761115ADKR-ND
15nH Unshielded Wirewound Inductor 700mA 170mOhm Max 0603 (1608 Metric)

15nH Unshielded Wirewound Inductor 700mA 170mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Surface Mount Inductors - 7373383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7373383
Surface Mount Inductors 7373383
Wurth Elektronik 744761115A

Wurth Elektronik 744761115A

Supplier's Site
Surface Mount Inductors - 7373383P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7373383P
Surface Mount Inductors 7373383P
Wurth Elektronik 744761115A

Wurth Elektronik 744761115A

Supplier's Site
Surface Mount Inductors - 1634179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1634179
Surface Mount Inductors 1634179
Wurth Elektronik 744761115A

Wurth Elektronik 744761115A

Supplier's Site
Inductor, 15Nh, 700Ma, 5%, 0603; Inductance Wurth Elektronik - 34R6032 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Nh, 700Ma, 5%, 0603; Inductance Wurth Elektronik
34R6032
Inductor, 15Nh, 700Ma, 5%, 0603; Inductance Wurth Elektronik 34R6032
INDUCTOR, 15NH, 700mA, 5%, 0603; Inductance:15nH; DC Resistance Max:0.17ohm; Self Resonant Frequency:4GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 15NH, 700mA, 5%, 0603; Inductance:15nH; DC Resistance Max:0.17ohm; Self Resonant Frequency:4GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-744761115ATR-ND 7373383 7373383P 34R6032
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor, 15Nh, 700Ma, 5%, 0603; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic; Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1-2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0016 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-10N 0402CS-10NXJRW , 0402CS-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details