10nH Unshielded Wirewound Inductor 700mA 130mOhm Max 0603 (1608 Metric)
10nH Unshielded Wirewound Inductor 700mA 130mOhm Max 0603 (1608 Metric)
10nH Unshielded Wirewound Inductor 700mA 130mOhm Max 0603 (1608 Metric)
Wurth Elektronik 744761110A
Wurth Elektronik 744761110A
Wurth Elektronik 744761110A
INDUCTOR, 10NH, 700mA, 5%, 0603; Inductance:10nH; DC Resistance Max:0.13ohm; Self Resonant Frequency:3.8GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-14044-1-ND | 7373377 | 7373377P | 34R6029 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Inductor, 10Nh, 700Ma, 5%, 0603; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | |||
| Core Material | Ceramic; Drum Core, Wirewound | Ceramic; Ceramic | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |