3.6nH Unshielded Wirewound Inductor 700mA 60mOhm Max 0603 (1608 Metric)
Wurth Elektronik 744761036A
INDUCTOR, 3.6NH, 700mA, 0.2nH, 0603; Inductance:3.6nH; DC Resistance Max:0.06ohm; Self Resonant Frequency:5.9GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:WE-KI Series; Core Material:Ceramic RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-744761036ATR-ND | 485415 | 34R6019 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Inductor, 3.6Nh, 700Ma, 0.2Nh, 0603; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | ||
| Core Material | Ceramic; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| DCR | 0.0600 ohms | 0.0600 ohms | 0.0600 ohms |