Wurth Elektronik 7447603120A
Wurth Elektronik 7447603120A
Wurth Elektronik 7447603120A
1.2µH Unshielded Wirewound Inductor 200mA 3.2Ohm Max 0805 (2012 Metric)
1.2µH Unshielded Wirewound Inductor 200mA 3.2Ohm Max 0805 (2012 Metric)
1.2µH Unshielded Wirewound Inductor 200mA 3.2Ohm Max 0805 (2012 Metric)
WIREWOUND INDUCTOR, 1.2UH, 0.2A, 0805 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2458315 | 732-7447603120ADKR-ND | 62AJ9281 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Wirewound Inductor, 1.2Uh, 0.2A, 0805 Rohs Compliant Wurth Elektronik |
| Inductance Range | 1.2 microH | ||
| Rated DC Current | 160 milliamps | ||
| Standards and Certifications | RoHS | RoHS | |
| EIA Case Size | 0805 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) |