Wurth Elektronik 7447602C
100nH Unshielded Wirewound Inductor 400mA 460mOhm Max Nonstandard
100nH Unshielded Wirewound Inductor 400mA 460mOhm Max Nonstandard
100nH Unshielded Wirewound Inductor 400mA 460mOhm Max Nonstandard
INDUCTOR, 100NH, 400mA, 5%, 0805; Inductance:100nH; DC Resistance Max:0.46ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5%RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7373302 | 7373302P | 732-1789-2-ND | 34R5999 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Inductor, 100Nh, 400Ma, 5%, 0805; Inductance Wurth Elektronik |
| Technology | Wirewound | |||
| Core Material | Ceramic; Ceramic | Ceramic; Drum Core, Wirewound | ||
| Standards and Certifications | RoHS | RoHS | ||
| EIA Case Size | 0805c | 0805C | ||
| Inductance Range | 0.1000 microH | 0.1000 microH |