Wurth Elektronik GmbH & Co. KG Fixed Inductors 744760282A

Description
820nH Unshielded Wirewound Inductor 300mA 1.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
820nH Unshielded Wirewound Inductor 300mA 1.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-3440-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3440-1-ND
Fixed Inductors 732-3440-1-ND
820nH Unshielded Wirewound Inductor 300mA 1.5Ohm Max Nonstandard

820nH Unshielded Wirewound Inductor 300mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-3440-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3440-2-ND
Fixed Inductors 732-3440-2-ND
820nH Unshielded Wirewound Inductor 300mA 1.5Ohm Max Nonstandard

820nH Unshielded Wirewound Inductor 300mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-3440-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3440-6-ND
Fixed Inductors 732-3440-6-ND
820nH Unshielded Wirewound Inductor 300mA 1.5Ohm Max Nonstandard

820nH Unshielded Wirewound Inductor 300mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 8007725P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8007725P
Surface Mount Inductors 8007725P
Wurth Elektronik 744760282A

Wurth Elektronik 744760282A

Supplier's Site
Surface Mount Inductors - 8007725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8007725
Surface Mount Inductors 8007725
Wurth Elektronik 744760282A

Wurth Elektronik 744760282A

Supplier's Site
Surface Mount Inductors - 1635005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1635005
Surface Mount Inductors 1635005
Wurth Elektronik 744760282A

Wurth Elektronik 744760282A

Supplier's Site
Inductor, 0.82Uh, 0.3A, 5%, 0805; Inductance Wurth Elektronik - 74T0869 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.82Uh, 0.3A, 5%, 0805; Inductance Wurth Elektronik
74T0869
Inductor, 0.82Uh, 0.3A, 5%, 0805; Inductance Wurth Elektronik 74T0869
INDUCTOR, 0.82uH, 0.3A, 5%, 0805; Inductance:820nH; DC Resistance Max:1.5ohm; Self Resonant Frequency:215MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:WE-RFI Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

INDUCTOR, 0.82uH, 0.3A, 5%, 0805; Inductance:820nH; DC Resistance Max:1.5ohm; Self Resonant Frequency:215MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:WE-RFI Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-3440-1-ND 8007725P 8007725 74T0869
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor, 0.82Uh, 0.3A, 5%, 0805; Inductance Wurth Elektronik
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers