Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 744760268A

Description
Wurth Elektronik 744760268A
Request a Quote Datasheet
Description
Wurth Elektronik 744760268A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 8007721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8007721
Surface Mount Inductors 8007721
Wurth Elektronik 744760268A

Wurth Elektronik 744760268A

Supplier's Site
Surface Mount Inductors - 8007721P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8007721P
Surface Mount Inductors 8007721P
Wurth Elektronik 744760268A

Wurth Elektronik 744760268A

Supplier's Site
Surface Mount Inductors - 1635004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1635004
Surface Mount Inductors 1635004
Wurth Elektronik 744760268A

Wurth Elektronik 744760268A

Supplier's Site
Fixed Inductors - 732-744760268ACT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744760268ACT-ND
Fixed Inductors 732-744760268ACT-ND
680nH Unshielded Wirewound Inductor 400mA 1.2Ohm Max Nonstandard

680nH Unshielded Wirewound Inductor 400mA 1.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-744760268ADKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744760268ADKR-ND
Fixed Inductors 732-744760268ADKR-ND
680nH Unshielded Wirewound Inductor 400mA 1.2Ohm Max Nonstandard

680nH Unshielded Wirewound Inductor 400mA 1.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-744760268ATR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744760268ATR-ND
Fixed Inductors 732-744760268ATR-ND
680nH Unshielded Wirewound Inductor 400mA 1.2Ohm Max Nonstandard

680nH Unshielded Wirewound Inductor 400mA 1.2Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 0.68Uh, 0.4A, 5%, 0805; Inductance Wurth Elektronik - 74T0868 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, 0.4A, 5%, 0805; Inductance Wurth Elektronik
74T0868
Inductor, 0.68Uh, 0.4A, 5%, 0805; Inductance Wurth Elektronik 74T0868
INDUCTOR, 0.68uH, 0.4A, 5%, 0805; Inductance:680nH; DC Resistance Max:1.2ohm; Self Resonant Frequency:188MHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:WE-RFI Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

INDUCTOR, 0.68uH, 0.4A, 5%, 0805; Inductance:680nH; DC Resistance Max:1.2ohm; Self Resonant Frequency:188MHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:WE-RFI Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8007721 8007721P 732-744760268ACT-ND 74T0868
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, 0.68Uh, 0.4A, 5%, 0805; Inductance Wurth Elektronik
Core Material Ferrite; Ferrite Ferrite; Drum Core, Wirewound
Standards and Certifications RoHS RoHS
EIA Case Size 0805 (2012m) 0805
Molded / Shielded Shielded
Inductance Range 0.6800 microH 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J222SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1879812-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1800 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N9 0402DC-8N9XJRW , 0402DC-8N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details