Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 744760215C

Description
Wurth Elektronik 744760215C
Request a Quote Datasheet
Description
Wurth Elektronik 744760215C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 485409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
485409
Surface Mount Inductors 485409
Wurth Elektronik 744760215C

Wurth Elektronik 744760215C

Supplier's Site
Fixed Inductors - 732-1791-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1791-2-ND
Fixed Inductors 732-1791-2-ND
150nH Unshielded Inductor 400mA 560mOhm Max Nonstandard

150nH Unshielded Inductor 400mA 560mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 150Nh, 400Ma, 5%, 0805; Inductance Wurth Elektronik - 34R6001 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Nh, 400Ma, 5%, 0805; Inductance Wurth Elektronik
34R6001
Inductor, 150Nh, 400Ma, 5%, 0805; Inductance Wurth Elektronik 34R6001
INDUCTOR, 150NH, 400mA, 5%, 0805; Inductance:150nH; DC Resistance Max:0.56ohm; Self Resonant Frequency:920MHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

INDUCTOR, 150NH, 400mA, 5%, 0805; Inductance:150nH; DC Resistance Max:0.56ohm; Self Resonant Frequency:920MHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 485409 732-1791-2-ND 34R6001
Product Name Surface Mount Inductors Fixed Inductors Inductor, 150Nh, 400Ma, 5%, 0805; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Inductance Range 0.1500 microH 0.1500 microH
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N5 016008C-2N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1910526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 55
View Details