Wurth Elektronik GmbH & Co. KG Fixed Inductors 74476013C

Description
33nH Unshielded Wirewound Inductor 500mA 270mOhm Max Nonstandard
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 500mA 270mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1783-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1783-1-ND
Fixed Inductors 732-1783-1-ND
33nH Unshielded Wirewound Inductor 500mA 270mOhm Max Nonstandard

33nH Unshielded Wirewound Inductor 500mA 270mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1783-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1783-2-ND
Fixed Inductors 732-1783-2-ND
33nH Unshielded Wirewound Inductor 500mA 270mOhm Max Nonstandard

33nH Unshielded Wirewound Inductor 500mA 270mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1783-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1783-6-ND
Fixed Inductors 732-1783-6-ND
33nH Unshielded Wirewound Inductor 500mA 270mOhm Max Nonstandard

33nH Unshielded Wirewound Inductor 500mA 270mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 33Nh, 500Ma, 5%, 0805; Inductance Wurth Elektronik - 34R5992 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Nh, 500Ma, 5%, 0805; Inductance Wurth Elektronik
34R5992
Inductor, 33Nh, 500Ma, 5%, 0805; Inductance Wurth Elektronik 34R5992
INDUCTOR, 33NH, 500mA, 5%, 0805; Inductance:33nH; DC Resistance Max:0.27ohm; Self Resonant Frequency:2.05GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 33NH, 500mA, 5%, 0805; Inductance:33nH; DC Resistance Max:0.27ohm; Self Resonant Frequency:2.05GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1783-1-ND 34R5992
Product Name Fixed Inductors Inductor, 33Nh, 500Ma, 5%, 0805; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J334JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176635-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N0 0402DC-6N0XJRW , 0402DC-6N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details