27nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0805 (2012 Metric)
27nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0805 (2012 Metric)
27nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0805 (2012 Metric)
WIREWOUND INDUCTOR, 27NH, 0.6A, 0805 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-744760127ATR-ND | 75AJ2685 |
| Product Name | Fixed Inductors | Wirewound Inductor, 27Nh, 0.6A, 0805 Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ceramic; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) |