Wurth Elektronik GmbH & Co. KG Fixed Inductors 744760115C

Description
15nH Unshielded Wirewound Inductor 600mA 170mOhm Max Nonstandard
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 600mA 170mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1779-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1779-2-ND
Fixed Inductors 732-1779-2-ND
15nH Unshielded Wirewound Inductor 600mA 170mOhm Max Nonstandard

15nH Unshielded Wirewound Inductor 600mA 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1779-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1779-1-ND
Fixed Inductors 732-1779-1-ND
15nH Unshielded Wirewound Inductor 600mA 170mOhm Max Nonstandard

15nH Unshielded Wirewound Inductor 600mA 170mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 15Nh, 600Ma, 5%, 0805; Inductance Wurth Elektronik - 34R5988 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Nh, 600Ma, 5%, 0805; Inductance Wurth Elektronik
34R5988
Inductor, 15Nh, 600Ma, 5%, 0805; Inductance Wurth Elektronik 34R5988
INDUCTOR, 15NH, 600mA, 5%, 0805; Inductance:15nH; DC Resistance Max:0.17ohm; Self Resonant Frequency:3.4GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 15NH, 600mA, 5%, 0805; Inductance:15nH; DC Resistance Max:0.17ohm; Self Resonant Frequency:3.4GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1779-2-ND 34R5988
Product Name Fixed Inductors Inductor, 15Nh, 600Ma, 5%, 0805; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3-137-417-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details