Wurth Elektronik GmbH & Co. KG Fixed Inductors 74476010C

Description
10nH Unshielded Wirewound Inductor 600mA 120mOhm Max Nonstandard
Request a Quote Datasheet
Description
10nH Unshielded Wirewound Inductor 600mA 120mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1777-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1777-1-ND
Fixed Inductors 732-1777-1-ND
10nH Unshielded Wirewound Inductor 600mA 120mOhm Max Nonstandard

10nH Unshielded Wirewound Inductor 600mA 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1777-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1777-2-ND
Fixed Inductors 732-1777-2-ND
10nH Unshielded Wirewound Inductor 600mA 120mOhm Max Nonstandard

10nH Unshielded Wirewound Inductor 600mA 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1777-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1777-6-ND
Fixed Inductors 732-1777-6-ND
10nH Unshielded Wirewound Inductor 600mA 120mOhm Max Nonstandard

10nH Unshielded Wirewound Inductor 600mA 120mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 10Nh, 600Ma, 5%, 0805; Inductance Wurth Elektronik - 34R5986 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Nh, 600Ma, 5%, 0805; Inductance Wurth Elektronik
34R5986
Inductor, 10Nh, 600Ma, 5%, 0805; Inductance Wurth Elektronik 34R5986
INDUCTOR, 10NH, 600mA, 5%, 0805; Inductance:10nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:4.2GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 10NH, 600mA, 5%, 0805; Inductance:10nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:4.2GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1777-1-ND 34R5986
Product Name Fixed Inductors Inductor, 10Nh, 600Ma, 5%, 0805; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 3-2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0031 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details