Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 744760056C

Description
Wurth Elektronik 744760056C
Request a Quote Datasheet
Description
Wurth Elektronik 744760056C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 485333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
485333
Surface Mount Inductors 485333
Wurth Elektronik 744760056C

Wurth Elektronik 744760056C

Supplier's Site
Fixed Inductors - 732-1775-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1775-1-ND
Fixed Inductors 732-1775-1-ND
5.6nH Unshielded Wirewound Inductor 600mA 100mOhm Max Nonstandard

5.6nH Unshielded Wirewound Inductor 600mA 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1775-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1775-2-ND
Fixed Inductors 732-1775-2-ND
5.6nH Unshielded Wirewound Inductor 600mA 100mOhm Max Nonstandard

5.6nH Unshielded Wirewound Inductor 600mA 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1775-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1775-6-ND
Fixed Inductors 732-1775-6-ND
5.6nH Unshielded Wirewound Inductor 600mA 100mOhm Max Nonstandard

5.6nH Unshielded Wirewound Inductor 600mA 100mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 5.6Nh, 600Ma, 5%, 0805; Inductance Wurth Elektronik - 34R5983 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Nh, 600Ma, 5%, 0805; Inductance Wurth Elektronik
34R5983
Inductor, 5.6Nh, 600Ma, 5%, 0805; Inductance Wurth Elektronik 34R5983
INDUCTOR, 5.6NH, 600mA, 5%, 0805; Inductance:5.6nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 5.6NH, 600mA, 5%, 0805; Inductance:5.6nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 485333 732-1775-1-ND 34R5983
Product Name Surface Mount Inductors Fixed Inductors Inductor, 5.6Nh, 600Ma, 5%, 0805; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Inductance Range 0.0056 microH 0.0056 microH
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers