680µH Unshielded Wirewound Inductor 900mA 790mOhm Max Radial, Vertical Cylinder (Open)
WE-TI Radial Leaded Wire Wound Inductor
INDUCTOR, 680UH, 10%, 10.5X10.5MM, POWER; Product Range:WE-TI Series; Inductance:680µH; RMS Current (Irms):900mA; Saturation Current (Isat):1A; DC Resistance Max:0.79ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-4198-ND | 296277 | 44W4708 |
| Product Name | Fixed Inductors | Leaded Inductors | Inductor, 680Uh, 10%, 10.5X10.5Mm, Power; Product Range Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |
| Mounting Option | Through Hole | ||
| Core Material | Ferrite; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |