Wurth Elektronik GmbH & Co. KG Fixed Inductors 744742223

Description
22mH Unshielded Wirewound Inductor 90mA 55Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
22mH Unshielded Wirewound Inductor 90mA 55Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-3792-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3792-ND
Fixed Inductors 732-3792-ND
22mH Unshielded Wirewound Inductor 90mA 55Ohm Max Radial, Vertical Cylinder

22mH Unshielded Wirewound Inductor 90mA 55Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 4890015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
4890015
Leaded Inductors 4890015
Wurth Elektronik 744742223

Wurth Elektronik 744742223

Supplier's Site
Leaded Inductors - 1633306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1633306
Leaded Inductors 1633306
Wurth Elektronik 744742223

Wurth Elektronik 744742223

Supplier's Site
Inductor, Power, 22000Uh, 5%, 9X9Mm; Product Range Wurth Elektronik - 44W4680 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 22000Uh, 5%, 9X9Mm; Product Range Wurth Elektronik
44W4680
Inductor, Power, 22000Uh, 5%, 9X9Mm; Product Range Wurth Elektronik 44W4680
INDUCTOR, POWER, 22000UH, 5%, 9X9MM; Product Range:WE-TI Series; Inductance:22mH; Inductor Construction:Shielde d; RMS Current (Irms):90mA; Saturation Current (Isat):110mA; DC Resistance Max:55ohm; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, POWER, 22000UH, 5%, 9X9MM; Product Range:WE-TI Series; Inductance:22mH; Inductor Construction:Shielded; RMS Current (Irms):90mA; Saturation Current (Isat):110mA; DC Resistance Max:55ohm; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-3792-ND 4890015 44W4680
Product Name Fixed Inductors Leaded Inductors Inductor, Power, 22000Uh, 5%, 9X9Mm; Product Range Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DLO1-24-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-8N2 0402CT-8N2XJRW , 0402CT-8N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details