Line Choke WE-TI 8x5.5mm 220uH 750mA
Line Choke WE-TI THT 8x5.5 220uH 0.3A
Line Choke WE-TI 8x5.5mm 220uH 750mA
220µH Unshielded Wirewound Inductor 660mA 1.5Ohm Max Radial, Vertical Cylinder
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 4889942 | 4889942P | 732-3730-ND |
| Product Name | Leaded Inductors | Leaded Inductors | Fixed Inductors |
| Core Material | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 220 microH | ||
| Lead Style | Radial; Radial | Radial | |
| Standards and Certifications | RoHS | RoHS | |
| DCR | 1.5 ohms | 1.5 ohms |