Wurth Elektronik GmbH & Co. KG Leaded Inductors 744731472

Description
Inductor/radial 4700 ÁH 0.16A ▒20%
Request a Quote Datasheet
Description
Inductor/radial 4700 ÁH 0.16A ▒20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 485957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
485957
Leaded Inductors 485957
Inductor/radial 4700 ÁH 0.16A ▒20%

Inductor/radial 4700 ÁH 0.16A ▒20%

Supplier's Site
Fixed Inductors - 732-3743-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3743-ND
Fixed Inductors 732-3743-ND
4.7mH Shielded Wirewound Inductor 160mA 11.4Ohm Max Radial, Vertical Cylinder

4.7mH Shielded Wirewound Inductor 160mA 11.4Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 485957 732-3743-ND
Product Name Leaded Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Inductance Range 4700 microH
DCR 11.4 ohms 11.4 ohms
Lead Style Radial Radial
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB2BFTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - DSO1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 0402CS-4N7XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details