Wurth Elektronik GmbH & Co. KG Common Mode Chokes 744731222

Description
Wurth Elektronik 744731222
Request a Quote Datasheet
Description
Wurth Elektronik 744731222
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 485951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Common Mode Chokes
485951
Common Mode Chokes 485951
Wurth Elektronik 744731222

Wurth Elektronik 744731222

Supplier's Site
Fixed Inductors - 732-3741-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3741-ND
Fixed Inductors 732-3741-ND
2.2mH Shielded Wirewound Inductor 200mA 4.6Ohm Max Radial, Vertical Cylinder

2.2mH Shielded Wirewound Inductor 200mA 4.6Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, Power, 2200Uh, 10%, 8.3X8.3Mm; Product Range Wurth Elektronik - 44W4654 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 2200Uh, 10%, 8.3X8.3Mm; Product Range Wurth Elektronik
44W4654
Inductor, Power, 2200Uh, 10%, 8.3X8.3Mm; Product Range Wurth Elektronik 44W4654
INDUCTOR, POWER, 2200UH, 10%, 8.3X8.3MM; Product Range:WE-TIS Series; Inductance:2.2mH; Inductor Construction:Shielde d; RMS Current (Irms):200mA; Saturation Current (Isat):180mA; DC Resistance Max:4.5ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, POWER, 2200UH, 10%, 8.3X8.3MM; Product Range:WE-TIS Series; Inductance:2.2mH; Inductor Construction:Shielded; RMS Current (Irms):200mA; Saturation Current (Isat):180mA; DC Resistance Max:4.5ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 485951 732-3741-ND 44W4654
Product Name Common Mode Chokes Fixed Inductors Inductor, Power, 2200Uh, 10%, 8.3X8.3Mm; Product Range Wurth Elektronik
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 125 C (-40 to 257 F)
Application Common Mode Choke
Inductance Range 2200 microH 2200 microH
DCR 3.8 ohms 4.6 ohms 4.5 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3138-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
CMT8100 Series Common Mode Inductors - CMT-8104 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 10000 to ? microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details