Wurth Elektronik GmbH & Co. KG Leaded Inductors 7447231471

Description
Inductor/radial 470 ÁH 1.2A ▒10%
Request a Quote Datasheet
Description
Inductor/radial 470 ÁH 1.2A ▒10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 485945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
485945
Leaded Inductors 485945
Inductor/radial 470 ÁH 1.2A ▒10%

Inductor/radial 470 ÁH 1.2A ▒10%

Supplier's Site
Fixed Inductors - 732-7187-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7187-ND
Fixed Inductors 732-7187-ND
470µH Unshielded Wirewound Inductor 1.2A 410mOhm Max Radial, Vertical Cylinder, 4 Leads

470µH Unshielded Wirewound Inductor 1.2A 410mOhm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 470Uh, 1.2A, 10%, Radial; Product Range Wurth Elektronik - 55Y0226 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 1.2A, 10%, Radial; Product Range Wurth Elektronik
55Y0226
Inductor, 470Uh, 1.2A, 10%, Radial; Product Range Wurth Elektronik 55Y0226
INDUCTOR, 470UH, 1.2A, 10%, RADIAL; Product Range:WE-TIF Series; Inductance:470µH; RMS Current (Irms):1.2A; Saturation Current (Isat):1.5A; DC Resistance Max:0.41ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

INDUCTOR, 470UH, 1.2A, 10%, RADIAL; Product Range:WE-TIF Series; Inductance:470µH; RMS Current (Irms):1.2A; Saturation Current (Isat):1.5A; DC Resistance Max:0.41ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 485945 732-7187-ND 55Y0226
Product Name Leaded Inductors Fixed Inductors Inductor, 470Uh, 1.2A, 10%, Radial; Product Range Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Inductance Range 470 microH 470 microH
DCR 0.4100 ohms 0.4100 ohms 0.4100 ohms
Lead Style Radial Radial Radial
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8112-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details