220µH Unshielded Wirewound Inductor 1.65A 220mOhm Max Radial, Vertical Cylinder, 4 Leads
INDUCTOR, 220UH, 1.65A, 10%, RADIAL; Product Range:WE-TIF Series; Inductance:220µH; RMS Current (Irms):1.65A; Saturation Current (Isat):1.9A; DC Resistance Max:0.22ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-9643-ND | 82Y7784 |
| Product Name | Fixed Inductors | Inductor, 220Uh, 1.65A, 10%, Radial; Product Range Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |