6.8mH Unshielded Wirewound Inductor 260mA 7.4Ohm Max Radial, Vertical Cylinder, 4 Leads
Inductor/radial 6800 ÁH 0.26A ▒5%
INDUCTOR, 6800UH, 0.26A, 5%, RADIAL; Product Range:WE-TIF Series; Inductance:6.8mH; RMS Current (Irms):260mA; Saturation Current (Isat):360mA; DC Resistance Max:7.4ohm; Inductance Tolerance:± 5%; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-7179-ND | 485935 | 55Y0218 |
| Product Name | Fixed Inductors | Leaded Inductors | Inductor, 6800Uh, 0.26A, 5%, Radial; Product Range Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Through Hole | ||
| Technology | Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |