Wurth Elektronik GmbH & Co. KG Fixed Inductors 744711005

Description
10µH Unshielded Wirewound Inductor 5A 15.1mOhm Radial, Horizontal Cylinder (Open)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 5A 15.1mOhm Radial, Horizontal Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-3258-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3258-ND
Fixed Inductors 732-3258-ND
10µH Unshielded Wirewound Inductor 5A 15.1mOhm Radial, Horizontal Cylinder (Open)

10µH Unshielded Wirewound Inductor 5A 15.1mOhm Radial, Horizontal Cylinder (Open)

Buy Now Datasheet
Inductor, 10Uh, 5A, Axial Leaded; Product Range Wurth Elektronik - 08P2746 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 5A, Axial Leaded; Product Range Wurth Elektronik
08P2746
Inductor, 10Uh, 5A, Axial Leaded; Product Range Wurth Elektronik 08P2746
INDUCTOR, 10UH, 5A, AXIAL LEADED; Product Range:WE-SD Series; Inductance:10µH; Inductor Construction:Unshiel ded; RMS Current (Irms):-; Saturation Current (Isat):-; DC Resistance Max:0.0151ohm; Inductance Tolerance:± 25% RoHS Compliant: Yes

INDUCTOR, 10UH, 5A, AXIAL LEADED; Product Range:WE-SD Series; Inductance:10µH; Inductor Construction:Unshielded; RMS Current (Irms):-; Saturation Current (Isat):-; DC Resistance Max:0.0151ohm; Inductance Tolerance:± 25% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-3258-ND 08P2746
Product Name Fixed Inductors Inductor, 10Uh, 5A, Axial Leaded; Product Range Wurth Elektronik
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 25 (+/- %) 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME2425-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-5679-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1910526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 55
View Details