FIXED IND 8.2UH 5A 20 MOHM TH
TOROIDAL INDUCTORS, 8.2UH, 0.02 OHM, 5A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-7447045-ND | 58AK1897 |
| Product Name | Fixed Inductors | Toroidal Inductors, 8.2Uh, 0.02 Ohm, 5A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Through Hole | Through Hole |
| Technology | Toroid | Toroid |
| Core Material | Powdered Iron | |
| Configuration | Fixed |