Wurth Elektronik GmbH & Co. KG Leaded Inductors 7447034

Description
Wurth Elektronik 7447034
Request a Quote Datasheet
Description
Wurth Elektronik 7447034
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 1633297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1633297
Leaded Inductors 1633297
Wurth Elektronik 7447034

Wurth Elektronik 7447034

Supplier's Site
Fixed Inductors - 732-1421-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1421-ND
Fixed Inductors 732-1421-ND
43µH Unshielded Toroidal Inductor 1A 60mOhm Max Radial, Vertical (Open)

43µH Unshielded Toroidal Inductor 1A 60mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Inductor, Toroidal, 43Uh, 1A, 20%, Radial; Product Range Wurth Elektronik - 88T7055 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Toroidal, 43Uh, 1A, 20%, Radial; Product Range Wurth Elektronik
88T7055
Inductor, Toroidal, 43Uh, 1A, 20%, Radial; Product Range Wurth Elektronik 88T7055
INDUCTOR, TOROIDAL, 43uH, 1A, 20%, RADIAL; Product Range:WE-FI Series; Inductance:43µH; RMS Current (Irms):1A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20%; Case Dimensions:13mm x 6.5mm RoHS Compliant: Yes

INDUCTOR, TOROIDAL, 43uH, 1A, 20%, RADIAL; Product Range:WE-FI Series; Inductance:43µH; RMS Current (Irms):1A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20%; Case Dimensions:13mm x 6.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1633297 732-1421-ND 88T7055
Product Name Leaded Inductors Fixed Inductors Inductor, Toroidal, 43Uh, 1A, 20%, Radial; Product Range Wurth Elektronik
Core Material Iron; Powdered Iron; Composite iron powder Ferrite
Inductance Range 43 microH 43 microH
Testing Frequency 10 kHz
Lead Style Lead wire Radial Radial
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624006-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 150 microH
View Details
2 suppliers
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Common Mode Chokes - DFK-33-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers