Wurth Elektronik GmbH & Co. KG Leaded Inductors 7447028

Description
Wurth Elektronik 7447028
Request a Quote Datasheet
Description
Wurth Elektronik 7447028
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 3088801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
3088801
Leaded Inductors 3088801
Wurth Elektronik 7447028

Wurth Elektronik 7447028

Supplier's Site
Leaded Inductors - 1633294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1633294
Leaded Inductors 1633294
Wurth Elektronik 7447028

Wurth Elektronik 7447028

Supplier's Site
Fixed Inductors - 732-1426-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1426-ND
Fixed Inductors 732-1426-ND
150µH Unshielded Toroidal Inductor 1A 130mOhm Max Radial, Vertical (Open)

150µH Unshielded Toroidal Inductor 1A 130mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Inductor, Toroidal, 150Uh, 1A, 20%, Radial; Product Range Wurth Elektronik - 88T7053 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Toroidal, 150Uh, 1A, 20%, Radial; Product Range Wurth Elektronik
88T7053
Inductor, Toroidal, 150Uh, 1A, 20%, Radial; Product Range Wurth Elektronik 88T7053
INDUCTOR, TOROIDAL, 150uH, 1A, 20%, RADIAL; Product Range:WE-FI Series; Inductance:150µH; RMS Current (Irms):1A; DC Resistance Max:0.13ohm; Inductance Tolerance:± 20%; Case Dimensions:16mm x 7.5mm RoHS Compliant: Yes

INDUCTOR, TOROIDAL, 150uH, 1A, 20%, RADIAL; Product Range:WE-FI Series; Inductance:150µH; RMS Current (Irms):1A; DC Resistance Max:0.13ohm; Inductance Tolerance:± 20%; Case Dimensions:16mm x 7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3088801 732-1426-ND 88T7053
Product Name Leaded Inductors Fixed Inductors Inductor, Toroidal, 150Uh, 1A, 20%, Radial; Product Range Wurth Elektronik
Core Material Iron; Powdered Iron; Composite iron powder Ferrite
Inductance Range 150 microH 150 microH
Testing Frequency 10 kHz
Lead Style Lead wire Radial Radial
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176782-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.5600 microH
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Common Mode Chokes - 486-DKFP-C22C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details